MP2102DK-LF-P
MP2102DK-LF-P
Not For New Designs
Description:  IC REG BUCK ADJ 800MA DL 10MSOP
Manufacturer:  Monolithic Power Systems
History Price: $2.79776
In Stock: 37100
MP2102DK-LF-P vs MP28301GG-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
2
-
Voltage - Input (Min)
2.5V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
5.4V
-
Current - Output
800mA
-
Frequency - Switching
1.5MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-VFQFN
Supplier Device Package
10-MSOP
12-QFN (2x2)