MP2102DK-LF-P
MP2102DK-LF-P
Not For New Designs
Description:  IC REG BUCK ADJ 800MA DL 10MSOP
Manufacturer:  Monolithic Power Systems
History Price: $2.79776
In Stock: 37100
MP2102DK-LF-P vs MP28258DD-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
4.2V
Voltage - Input (Max)
6V
20V
Voltage - Output (Min/Fixed)
0.6V
0.815V
Voltage - Output (Max)
5.4V
13V
Current - Output
800mA
3A
Frequency - Switching
1.5MHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-TFQFN Exposed Pad
Supplier Device Package
10-MSOP
12-QFN (2x3)