Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2102DK-LF-P
MP2102DK-LF-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 800MA DL 10MSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2102DK-LF-P Datasheet
History Price: $2.79776
In Stock: 37100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2102DK-LF-P vs MP28167GQ-P
Part No
MP2102DK-LF-P
MP28167GQ-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Fixed
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
2.8V
Voltage - Input (Max)
6V
22V
Voltage - Output (Min/Fixed)
0.6V
5V
Voltage - Output (Max)
5.4V
-
Current - Output
800mA
3A
Frequency - Switching
1.5MHz
530kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-PowerVFQFN
Supplier Device Package
10-MSOP
16-QFN (3x3)