MP2040DU-LF-P
MP2040DU-LF-P
Not For New Designs
Description:  IC REG LINEAR POS ADJ 3A 32QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.22006
In Stock: 29600
MP2040DU-LF-P vs MP2015AGG-33-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
24V
Voltage - Output (Min/Fixed)
0.9V
3.3V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
0.15V @ 3A (Typ)
0.7V @ 150mA
Current - Output
3A
150mA
Current - Quiescent (Iq)
3.5 mA
15 μA
Current - Supply (Max)
-
25 μA
PSRR
40dB (100kHz)
55dB (100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
6-VDFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
6-QFN (2x2)