MP2030DU-LF-Z
MP2030DU-LF-Z
Not For New Designs
Description:  IC REG LINEAR POS ADJ 3A 32QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.21200
In Stock: 36300
MP2030DU-LF-Z vs MP20249DC-MC-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.9V
1.2V, 2.8V
Voltage - Output (Max)
3.6V
-
Voltage Dropout (Max)
0.15V @ 3A (Typ)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
3A
200mA, 200mA
Current - Quiescent (Iq)
220 μA
125 μA
Current - Supply (Max)
-
-
PSRR
32dB (100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
32-QFN (5x5)
6-WLCSP (1x1.5)