MP2019GN-5-Z
MP2019GN-5-Z
Active
Description:  IC REG LINEAR 5V 300MA 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $1.72000
In Stock: 44200
MP2019GN-5-Z vs MP2019GN-33
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.64V @ 300mA
0.43V @ 150mA
Current - Output
300mA
150mA
Current - Quiescent (Iq)
16 μA
95 μA
Current - Supply (Max)
95 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
45dB (1kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOIC-EP