Packaging
Tube
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.43V @ 150mA
1V @ 500mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
95 μA
17 μA
Current - Supply (Max)
-
150 μA
PSRR
45dB (1kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable
Current Limit, Power Good
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-SOIC-EP
TO-252-5