Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2016DJ-LF-P
MP2016DJ-LF-P
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 30MA TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2016DJ-LF-P Datasheet
History Price: $1.64000
In Stock: 21000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2016DJ-LF-P vs MP2019GN-33
Part No
MP2016DJ-LF-P
MP2019GN-33
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
40V
-
Voltage Dropout (Max)
0.9V @ 30mA
0.43V @ 150mA
Current - Output
30mA
150mA
Current - Quiescent (Iq)
30 μA
95 μA
Current - Supply (Max)
-
-
PSRR
-
45dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-5
8-SOIC-EP