MP2016DJ-LF-P
MP2016DJ-LF-P
Active
Description:  IC REG LIN POS ADJ 30MA TSOT23-5
Manufacturer:  Monolithic Power Systems
History Price: $1.64000
In Stock: 21000
MP2016DJ-LF-P vs MP2015AGJE-P
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
24V
Voltage - Output (Min/Fixed)
1.2V
1.215V
Voltage - Output (Max)
40V
15V
Voltage Dropout (Max)
0.9V @ 30mA
1.1V @ 150mA
Current - Output
30mA
150mA
Current - Quiescent (Iq)
30 μA
35 μA
Current - Supply (Max)
-
50 μA
PSRR
-
55dB (100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
SOT-23-4 Thin, TSOT-23-4
Supplier Device Package
TSOT-23-5
TSOT-23-4