MP2016DD-LF-Z
MP2016DD-LF-Z
Active
Description:  IC REG LINEAR POS ADJ 30MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.62031
In Stock: 39900
MP2016DD-LF-Z vs MP2030DU-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
5.5V
Voltage - Output (Min/Fixed)
1.2V
0.9V
Voltage - Output (Max)
40V
3.6V
Voltage Dropout (Max)
0.9V @ 30mA
0.15V @ 3A (Typ)
Current - Output
30mA
3A
Current - Quiescent (Iq)
30 μA
220 μA
Current - Supply (Max)
-
-
PSRR
-
32dB (100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
8-QFN (2x3)
32-QFN (5x5)