Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
24V
6V
Voltage - Output (Min/Fixed)
1.215V
1.2V, 2.8V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
1.1V @ 150mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
150mA
200mA, 200mA
Current - Quiescent (Iq)
35 μA
125 μA
Current - Supply (Max)
50 μA
-
PSRR
55dB (100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
8-QFN (3x3)
6-WLCSP (1x1.5)