MP2015AGQ-33-P
MP2015AGQ-33-P
Active
Description:  IC REG LINEAR 3.3V 150MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.94604
In Stock: 34400
MP2015AGQ-33-P vs MP2016DJ-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
42V
Voltage - Output (Min/Fixed)
3.3V
1.2V
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.7V @ 150mA
0.9V @ 30mA
Current - Output
150mA
30mA
Current - Quiescent (Iq)
15 μA
30 μA
Current - Supply (Max)
25 μA
-
PSRR
55dB (100kHz)
-
Control Features
Enable
Enable
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-QFN (3x3)
TSOT-23-5