MP2015AGG-33-P
MP2015AGG-33-P
Active
Description:  IC REG LINEAR 3.3V 150MA 6QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.59000
In Stock: 47800
MP2015AGG-33-P vs MP2040DU-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
24V
5.5V
Voltage - Output (Min/Fixed)
3.3V
0.9V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
0.7V @ 150mA
0.15V @ 3A (Typ)
Current - Output
150mA
3A
Current - Quiescent (Iq)
15 μA
3.5 mA
Current - Supply (Max)
25 μA
-
PSRR
55dB (100kHz)
40dB (100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
6-QFN (2x2)
32-QFN (5x5)