MP2015AGG-33-P
MP2015AGG-33-P
Active
Description:  IC REG LINEAR 3.3V 150MA 6QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.59000
In Stock: 47800
MP2015AGG-33-P vs MP2019GN-5
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
40V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 150mA
0.64V @ 300mA
Current - Output
150mA
300mA
Current - Quiescent (Iq)
15 μA
16 μA
Current - Supply (Max)
25 μA
95 μA
PSRR
55dB (100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable
Enable, Power Good
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
6-QFN (2x2)
8-SOIC-EP