MP2012DQ-LF-Z
MP2012DQ-LF-Z
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 1.5A 6QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.60000
In Stock: 24900
MP2012DQ-LF-Z vs MP2905EK-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
6V
28V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
6V
25.2V
Current - Output
1.5A
-
Frequency - Switching
1.2MHz
200kHz ~ 500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
6-QFN (3x3)
10-MSOP