Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2002DD-LF-P
MP2002DD-LF-P
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 500MA 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2002DD-LF-P Datasheet
History Price: $1.83644
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2002DD-LF-P vs MP2016DJ-LF-Z
Part No
MP2002DD-LF-P
MP2016DJ-LF-Z
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
6.5V
-
Voltage - Output (Min/Fixed)
0.5V
-
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
-
Current - Output
500mA
-
Current - Quiescent (Iq)
100 μA
-
Current - Supply (Max)
5 mA
-
PSRR
-
-
Control Features
Enable, Power Good
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-QFN (2x3)
TSOT-23-5