MP2002DD-LF-P
MP2002DD-LF-P
Not For New Designs
Description:  IC REG LINEAR POS ADJ 500MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.83644
In Stock: 20600
MP2002DD-LF-P vs MP2014GZD-33-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
40V
Voltage - Output (Min/Fixed)
0.5V
3.3V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
1.3V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
100 μA
17 μA
Current - Supply (Max)
5 mA
150 μA
PSRR
-
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Current Limit, Power Good
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-QFN (2x3)
TO-252-5