Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2002AGD-Z
MP2002AGD-Z
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LDO 500MA 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2002AGD-Z Datasheet
History Price: $0.94000
In Stock: 39500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2002AGD-Z vs MP2015AGJE-P
Part No
MP2002AGD-Z
MP2015AGJE-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6.5V
24V
Voltage - Output (Min/Fixed)
0.5V
1.215V
Voltage - Output (Max)
5V
15V
Voltage Dropout (Max)
0.29V @ 500mA (Typ)
1.1V @ 150mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
-
35 μA
Current - Supply (Max)
-
50 μA
PSRR
-
55dB (100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature
-
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
SOT-23-4 Thin, TSOT-23-4
Supplier Device Package
8-QFN (2x3)
TSOT-23-4