MP172GS
MP172GS
Active
Description:  UNIVERSAL INPUT, NON-ISOLATED OF
Manufacturer:  Monolithic Power Systems
Datasheet:   MP172GS Datasheet
History Price: Active
In Stock: 27800
MP172GS vs MP171AGS-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
250 mV
Voltage - Supply (Vcc/Vdd)
5.5V ~ 5.7V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
3 W
2 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount