MP172GJ-Z
MP172GJ-Z
Not For New Designs
Description:  IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:  Monolithic Power Systems
Datasheet:   MP172GJ-Z Datasheet
History Price: $1.26000
In Stock: 46700
MP172GJ-Z vs MP171GS
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
5.5V ~ 5.7V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
3 W
2 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-5
8-SOIC
Mounting Type
Surface Mount
Surface Mount