Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1660GTF-P
MP1660GTF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
16V, 3A, 600KHZ, HIGH-EFFICIENCY
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1660GTF-P Datasheet
History Price: $1.01000
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP1660GTF-P vs MP1591DS-LF
Part No
MP1660GTF-P
MP1591DS-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
6.5V
Voltage - Input (Max)
16V
32V
Voltage - Output (Min/Fixed)
0.6V
1.23V
Voltage - Output (Max)
10V
21V
Current - Output
3A
2A
Frequency - Switching
600kHz
330kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-563
8-SOIC