MP1660GTF-P
MP1660GTF-P
Active
Description:  16V, 3A, 600KHZ, HIGH-EFFICIENCY
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1660GTF-P Datasheet
History Price: $1.01000
In Stock: 500
MP1660GTF-P vs MP1567DK-LF-P
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.6V
Voltage - Input (Max)
16V
6V
Voltage - Output (Min/Fixed)
0.6V
0.9V
Voltage - Output (Max)
10V
4.5V
Current - Output
3A
1.2A
Frequency - Switching
600kHz
800kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-563
10-MSOP