MP1660GTF-P
MP1660GTF-P
Active
Description:  16V, 3A, 600KHZ, HIGH-EFFICIENCY
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1660GTF-P Datasheet
History Price: $1.01000
In Stock: 500
MP1660GTF-P vs MP1542DK-LF-P
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
16V
22V
Voltage - Output (Min/Fixed)
0.6V
3V
Voltage - Output (Max)
10V
22V
Current - Output
3A
2A (Switch)
Frequency - Switching
600kHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-563, SOT-666
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-563
8-MSOP