Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems MP163BGSE-33
MP163BGSE-33
Active
PMIC - AC DC Converters, Offline Switchers
Description:
700V, NON-ISOLATED, OFFLINE REGU
Manufacturer:
Monolithic Power Systems
Datasheet:
MP163BGSE-33 Datasheet
History Price: Active
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP163BGSE-33 vs MP174GJ-P
Part No
MP163BGSE-33
MP174GJ-P
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
5.3 V
-
Voltage - Supply (Vcc/Vdd)
5.4V ~ 6V
5.3V ~ 5.6V
Duty Cycle
-
-
Frequency - Switching
28kHz
-
Power (Watts)
4 W
5 W
Fault Protection
Current Limiting, Over Load, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
EN, Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
16-SOIC
TSOT-23-5
Mounting Type
Surface Mount
Surface Mount