MP163BGSE-33
MP163BGSE-33
Active
Description:  700V, NON-ISOLATED, OFFLINE REGU
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 32600
MP163BGSE-33 vs MP172GS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
No
Voltage - Breakdown
700V
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
5.3 V
-
Voltage - Supply (Vcc/Vdd)
5.4V ~ 6V
5.5V ~ 5.7V
Duty Cycle
-
-
Frequency - Switching
28kHz
-
Power (Watts)
4 W
3 W
Fault Protection
Current Limiting, Over Load, Short Circuit
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
EN, Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount