MP1583DN-LF
MP1583DN-LF
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1583DN-LF Datasheet
History Price: Active
In Stock: 23000
MP1583DN-LF vs MP1591DN-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
6.5V
Voltage - Input (Max)
23V
32V
Voltage - Output (Min/Fixed)
1.22V
1.23V
Voltage - Output (Max)
21V
21V
Current - Output
3A
2A
Frequency - Switching
385kHz
330kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
8-SOICE