MP1582EN-LF
MP1582EN-LF
Active
Description:  IC REG BUCK 28V 2A
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1582EN-LF Datasheet
History Price: Active
In Stock: 29700
MP1582EN-LF vs MP1660GTF-P
Series
-
MP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
28V
16V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
30V
10V
Current - Output
2A
3A
Frequency - Switching
1.5MHz
600kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-563, SOT-666
Supplier Device Package
8-SOIC-EP
SOT-563