MP1580HP-LF
MP1580HP-LF
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 2A 8DIP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1580HP-LF Datasheet
History Price: $2.59960
In Stock: 5300
MP1580HP-LF vs MP1583DN-LF
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.75V
Voltage - Input (Max)
25V
23V
Voltage - Output (Min/Fixed)
1.22V
1.22V
Voltage - Output (Max)
21V
21V
Current - Output
2A
3A
Frequency - Switching
380kHz
385kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-PDIP
8-SOICE