MP1567DK-LF
MP1567DK-LF
Active
Description:  SWITCHING VOLTAGE REGULATORS
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1567DK-LF Datasheet
History Price: Active
In Stock: 49800
MP1567DK-LF vs MP1586EN-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
4.5V
Voltage - Input (Max)
6V
28V
Voltage - Output (Min/Fixed)
0.9V
0.8V
Voltage - Output (Max)
4.5V
25V
Current - Output
1.2A
3A
Frequency - Switching
800kHz
50kHz ~ 400kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-MSOP
8-SOICE