MP1567DK-LF
MP1567DK-LF
Active
Description:  SWITCHING VOLTAGE REGULATORS
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1567DK-LF Datasheet
History Price: Active
In Stock: 49800
MP1567DK-LF vs MP1527DR-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
2.6V
Voltage - Input (Max)
6V
25V
Voltage - Output (Min/Fixed)
0.9V
3.3V
Voltage - Output (Max)
4.5V
25V
Current - Output
1.2A
2A
Frequency - Switching
800kHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-VQFN Exposed Pad
Supplier Device Package
10-MSOP
16-QFN (4x4)