MP1542DK-LF-P
MP1542DK-LF-P
Active
Description:  IC REG BOOST ADJUSTABLE 2A 8MSOP
Manufacturer:  Monolithic Power Systems
History Price: $1.55820
In Stock: 37600
MP1542DK-LF-P vs MP1584EN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
22V
28V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
22V
25V
Current - Output
2A (Switch)
3A
Frequency - Switching
1.3MHz
100kHz ~ 1.5MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MSOP
8-SOICE