MP1541GG-Z
MP1541GG-Z
Active
Description:  IC REG BOOST ADJ 300MA 8QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1541GG-Z Datasheet
History Price: $0.93000
In Stock: 25400
MP1541GG-Z vs MP1583DP-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.75V
Voltage - Input (Max)
6V
23V
Voltage - Output (Min/Fixed)
3V
1.22V
Voltage - Output (Max)
22V
21V
Current - Output
300mA
3A
Frequency - Switching
1.3MHz
385kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TFDFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-QFN (2x2)
8-PDIP