Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1541DJ-LF-P
MP1541DJ-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 300MA TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1541DJ-LF-P Datasheet
History Price: $2.41000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP1541DJ-LF-P vs MP1583DN-LF
Part No
MP1541DJ-LF-P
MP1583DN-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.75V
Voltage - Input (Max)
6V
23V
Voltage - Output (Min/Fixed)
3V
1.22V
Voltage - Output (Max)
22V
21V
Current - Output
300mA
3A
Frequency - Switching
1.3MHz
385kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-5
8-SOICE