MP1527DR-LF-Z
MP1527DR-LF-Z
Obsolete
Description:  IC REG BOOST ADJUSTABLE 2A 16QFN
Manufacturer:  Monolithic Power Systems
History Price: Obsolete
In Stock: 38800
MP1527DR-LF-Z vs MP1567DK-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
2.6V
Voltage - Input (Max)
25V
6V
Voltage - Output (Min/Fixed)
3.3V
0.9V
Voltage - Output (Max)
25V
4.5V
Current - Output
2A
1.2A
Frequency - Switching
1.3MHz
800kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QFN (4x4)
10-MSOP