MP1527DM-LF
MP1527DM-LF
Obsolete
Description:  IC REG BOOST ADJ 2A 14TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1527DM-LF Datasheet
History Price: Obsolete
In Stock: 45500
MP1527DM-LF vs MP1567DK-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
2.6V
Voltage - Input (Max)
25V
6V
Voltage - Output (Min/Fixed)
3.3V
0.9V
Voltage - Output (Max)
25V
4.5V
Current - Output
2A
1.2A
Frequency - Switching
1.3MHz
800kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-TSSOP
10-MSOP