MP1472GJ-P
MP1472GJ-P
Not For New Designs
Description:  IC REG BUCK ADJ 2A TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1472GJ-P Datasheet
History Price: $3.09000
In Stock: 3900
MP1472GJ-P vs MP1580HS-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.75V
Voltage - Input (Max)
18V
25V
Voltage - Output (Min/Fixed)
0.923V
1.22V
Voltage - Output (Max)
15V
21V
Current - Output
2A
2A
Frequency - Switching
340kHz
380kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-8
8-SOIC