MP1472GJ-P
MP1472GJ-P
Not For New Designs
Description:  IC REG BUCK ADJ 2A TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1472GJ-P Datasheet
History Price: $3.09000
In Stock: 3900
MP1472GJ-P vs MP1542DK-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
2.5V
Voltage - Input (Max)
18V
22V
Voltage - Output (Min/Fixed)
0.923V
3V
Voltage - Output (Max)
15V
22V
Current - Output
2A
2A (Switch)
Frequency - Switching
340kHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-23-8
8-MSOP