MP1470BGJ-P
MP1470BGJ-P
Not For New Designs
Description:  IC REG BUCK ADJ 2A TSOT23-6
Manufacturer:  Monolithic Power Systems
Datasheet:   MP1470BGJ-P Datasheet
History Price: $1.18720
In Stock: 42900
MP1470BGJ-P vs MP1567DK-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
2.6V
Voltage - Input (Max)
16V
6V
Voltage - Output (Min/Fixed)
0.8V
0.9V
Voltage - Output (Max)
14.4V
4.5V
Current - Output
2A
1.2A
Frequency - Switching
500kHz
800kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-23-6
10-MSOP