Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1470BGJ-P
MP1470BGJ-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A TSOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1470BGJ-P Datasheet
History Price: $1.18720
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP1470BGJ-P vs MP1527DM-LF
Part No
MP1470BGJ-P
MP1527DM-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
2.6V
Voltage - Input (Max)
16V
25V
Voltage - Output (Min/Fixed)
0.8V
3.3V
Voltage - Output (Max)
14.4V
25V
Current - Output
2A
2A
Frequency - Switching
500kHz
1.3MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
TSOT-23-6
14-TSSOP