Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP1469GJ-P
MP1469GJ-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A TSOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP1469GJ-P Datasheet
History Price: $1.13156
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP1469GJ-P vs MP1583DP-LF
Part No
MP1469GJ-P
MP1583DP-LF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
4.75V
Voltage - Input (Max)
16V
23V
Voltage - Output (Min/Fixed)
0.8V
1.22V
Voltage - Output (Max)
13V
21V
Current - Output
1.5A
3A
Frequency - Switching
490kHz
385kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-DIP (0.300", 7.62mm)
Supplier Device Package
TSOT-23-6
8-PDIP