MP100LGN
MP100LGN
Active
Description:  IC REG CTRLR PWM
Manufacturer:  Monolithic Power Systems
Datasheet:   MP100LGN Datasheet
History Price: Active
In Stock: 8700
MP100LGN vs MP163CGSE-33
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
700V
Topology
Inductorless
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
5.3 V
Voltage - Supply (Vcc/Vdd)
85V ~ 305V
5.4V ~ 6V
Duty Cycle
-
-
Frequency - Switching
-
28kHz
Power (Watts)
-
4 W
Fault Protection
Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Short Circuit
Control Features
Power Good
EN, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
16-SOIC
Mounting Type
Surface Mount
Surface Mount