MM74HCT245MTC
MM74HCT245MTC
Active
Description:  IC TXRX NON-INVERT 5.5V 20TSSOP
Manufacturer:  onsemi
History Price: $0.91000
In Stock: 10800
MM74HCT245MTC vs MM74HCT244MTCX
Manufacturer
Series
74HCT
74HCT
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.2mA, 7.2mA
7.2mA, 7.2mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP