MM74HCT14MXNL
MM74HCT14MXNL
Active
Description:  IC GATE XNOR 4CH 2-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.22000
In Stock: 38800
MM74HCT14MXNL vs MM74HCT32MTC
Series
74HCT
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XNOR (Exclusive NOR)
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 0.6V
0.8V
Input Logic Level - High
1.9V ~ 2.1V
2V
Max Propagation Delay @ V, Max CL
20ns @ 6V, 50pF
20ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)