MM74C244N
MM74C244N
Obsolete
Description:  IC BUFFER NON-INVERT 15V 20DIP
Manufacturer:  onsemi
Datasheet:   MM74C244N Datasheet
History Price: Obsolete
In Stock: 37900
MM74C244N vs MM74HCT245MTC
Manufacturer
Series
74C
74HCT
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
70mA, 70mA
7.2mA, 7.2mA
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
20-TSSOP