Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor MM74C240N
MM74C240N
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT 15V 20DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
MM74C240N Datasheet
History Price: $4.28000
In Stock: 1300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MM74C240N vs MM74HCT540MTC
Part No
MM74C240N
MM74HCT540MTC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
74C
74HCT
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
70mA, 70mA
7.2mA, 7.2mA
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
20-TSSOP