Packaging
Tube
Tape & Reel (TR)
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
8
Output Type
3-State
3-State
Current - Output High, Low
70mA, 70mA
7.2mA, 7.2mA
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
20-TSSOP