MM74C08N
MM74C08N
Active
Description:  AND GATE
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74C08N Datasheet
History Price: $7.96000
In Stock: 15200
MM74C08N vs MM74HCT32MXNL
Series
74C
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
2V ~ 6V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
5.2mA, 5.2mA
Input Logic Level - Low
1.5V ~ 2V
0.8V
Input Logic Level - High
3.5V ~ 8V
2V
Max Propagation Delay @ V, Max CL
70ns @ 10V, 50pF
20ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)