MM74C00M
MM74C00M
Active
Description:  NAND GATE SERIES PDSO14
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74C00M Datasheet
History Price: $1.31000
In Stock: 42000
MM74C00M vs MM74HCT32MTCX
Series
74C
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 15V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
2 μA
Current - Output High, Low
8mA, 8mA
4.8mA, 4.8mA
Input Logic Level - Low
1.5V ~ 2V
0.8V
Input Logic Level - High
3.5V ~ 8V
2V
Max Propagation Delay @ V, Max CL
60ns @ 10V, 50pF
20ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)