Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Fairchild Semiconductor ML6429CSX
ML6429CSX
Active
Interface - Filters - Active
Description:
CONSUMER CIRCUIT, PDSO24
Manufacturer:
Fairchild Semiconductor
Datasheet:
ML6429CSX Datasheet
History Price: $1.08000
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ML6429CSX vs ML6426CS15
Part No
ML6429CSX
ML6426CS15
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Filter Type
Low Pass
Band Pass, Low Pass
Frequency - Cutoff or Center
7.1MHz ~ 8.4MHz
15MHz
Number of Filters
4
3
Filter Order
4th
4th
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
16-SOIC