☰
ML4826CP2
ML4826CP2
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4826CP2 Datasheet
History Price: $3.60000
In Stock: 43915
ML4826CP2 vs ML4841CP
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
190kHz
200kHz
Current - Startup
700 μA
-
Voltage - Supply
10.5V ~ 13.2V
0V ~ 7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP